Status: | Active |
---|---|
Series: | PN2907A (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0345
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.0357
|
16,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0412
|
-
|
Buy Now | |
element14
from US$0.0463
|
-
|
Buy Now | |
Avnet Asia
from US$0.0369
|
-
|
Buy Now | |
Farnell
from US$0.0345
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | PN2907A (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.6 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2.6 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
Pnp 60V 0.8A 100-300 Rohs Compliant: Yes |Onsemi PN2907ATA | Newark Electronics |
Transistor GP BJT PNP 60V 0.8A 3-Pin TO-92 Ammo | Avnet America |
Transistor GP BJT PNP 60V 0.8A TO92-3 | RS |
PN Series PNP 625 mW 60 V 800 mA Through Hole General Purpose Transistor-TO-92-3 | Future Electronics |
TRANSISTOR, BIPOL, PNP, -60V, TO-226AA-3 | Farnell |
Where can I find additional details, specifications and documents for a PN2907ATA?
Additional datasheets, footprints and schematics for PN2907ATA are listed on our Part Details page. You can also find images and similar parts to PN2907ATA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN2907ATA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN2907ATA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN2907ATA fall under?
The PN2907ATA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to PN2907ATA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN2907ATA you can contact the distributor directly for product support, shipping queries etc.
Is the PN2907ATA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PN2907ATA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Avnet Silica and Future Electronics have stock available or on a lead time for PN2907ATA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN2907ATA often in real-time on the comparison pages.
What if I can't find stock of PN2907ATA?
You can fill out our help required form which you can use to request a quote for PN2907ATA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.