Status: | Active |
---|---|
Series: | PN2907A (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0393
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
14,716
in stock
|
Buy Now | |
element14
from US$0.05
|
14,751
in stock
|
Buy Now | |
Future Electronics
from US$0.0481
|
11,991
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
7,171
in stock
|
Buy Now | |
Avnet America
from US$0.0393
|
4,509
in stock
|
Buy Now | |
Jameco Electronics
from US$0.05
|
2,332
in stock
|
Buy Now | |
Avnet Asia
from US$0.0412
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | PN2907A (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.6 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2.6 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
TRANSISTOR, BIPOL, PNP, -60V, TO-92 | element14 |
PN Series PNP 625 mW 60 V 800 mA Through Hole General Purpose Transistor-TO-92-3 | Future Electronics |
Bipolar Transistor, Pnp, -60V, To-92 | Newark Electronics |
Transistor GP BJT PNP 60V 0.8A 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a PN2907ABU?
Additional datasheets, footprints and schematics for PN2907ABU are listed on our Part Details page. You can also find images and similar parts to PN2907ABU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN2907ABU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN2907ABU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN2907ABU fall under?
The PN2907ABU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to PN2907ABU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN2907ABU you can contact the distributor directly for product support, shipping queries etc.
Is the PN2907ABU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PN2907ABU have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for PN2907ABU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN2907ABU often in real-time on the comparison pages.
What if I can't find stock of PN2907ABU?
You can fill out our help required form which you can use to request a quote for PN2907ABU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.