Status: | Active |
---|---|
Series: | PN2222A (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0357
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
5,920
in stock
|
Buy Now | |
Farnell
from US$0.0497
|
602,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0357
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
8,032
in stock
|
Buy Now | |
element14
from US$0.12
|
8,032
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0444
|
5,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
1,907
in stock
|
Buy Now | |
Avnet America
from US$0.0371
|
-
|
Buy Now | |
Avnet Asia
from US$0.0388
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available* |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | PN2222A (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
INTEGRATED PASSIVE FILTERS | Farnell |
PN Series NPN 625 mW 40 V 1 A Through Hole General Purpose Transistor - TO-92-3 | Future Electronics |
Transistor, Npn, 1A, 40V, To-92 | Newark Electronics |
TRANSISTOR, NPN, 1A, 40V, TO-92 | element14 |
Transistor GP BJT NPN 40V 1A TO92 3 Pin | RS |
NPN 30V 0,6A 0,625W B:100-300 TO92 | Schukat Electronic |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor GP BJT NPN 40V 1A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a PN2222ATA?
Additional datasheets, footprints and schematics for PN2222ATA are listed on our Part Details page. You can also find images and similar parts to PN2222ATA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN2222ATA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN2222ATA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN2222ATA fall under?
The PN2222ATA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to PN2222ATA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN2222ATA you can contact the distributor directly for product support, shipping queries etc.
Is the PN2222ATA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PN2222ATA have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and RS have stock available or on a lead time for PN2222ATA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN2222ATA often in real-time on the comparison pages.
What if I can't find stock of PN2222ATA?
You can fill out our help required form which you can use to request a quote for PN2222ATA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.