Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TRANSISTOR, NPN, 45V, 0.5A, TO-92-3 | Farnell |
Trans GP BJT NPN 45V 0.5A 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a PN100A?
Additional datasheets, footprints and schematics for PN100A are listed on our Part Details page. You can also find images and similar parts to PN100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN100A fall under?
The PN100A is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to PN100A when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN100A you can contact the distributor directly for product support, shipping queries etc.
Is the PN100A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PN100A have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for PN100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN100A often in real-time on the comparison pages.
What if I can't find stock of PN100A?
You can fill out our help required form which you can use to request a quote for PN100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.