Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | - |
Pushbutton Switch, Spst, 20V | Newark Electronics |
PUSHBUTTON SWITCH, SPST, 20V | element14 |
Where can I find additional details, specifications and documents for a PMS9P1B10M2RE?
Additional datasheets, footprints and schematics for PMS9P1B10M2RE are listed on our Part Details page. You can also find images and similar parts to PMS9P1B10M2RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMS9P1B10M2RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMS9P1B10M2RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMS9P1B10M2RE fall under?
The PMS9P1B10M2RE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PMS9P1B10M2RE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMS9P1B10M2RE you can contact the distributor directly for product support, shipping queries etc.
Is the PMS9P1B10M2RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMS9P1B10M2RE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PMS9P1B10M2RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMS9P1B10M2RE often in real-time on the comparison pages.
What if I can't find stock of PMS9P1B10M2RE?
You can fill out our help required form which you can use to request a quote for PMS9P1B10M2RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.