Status: | Unknown |
---|---|
Series: | PMR Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,085
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
11
in stock
|
Buy Now | |
element14
from US$0.27
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now |
Resistance | 0.002ohm |
---|---|
Product Range | PMR Series |
Resistor Case Style | 2010 [5025 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res 2010 2m Ohm 1% 1W ±100ppm/°C Molded SMD Embossed T/R | Avnet America |
Current Sense Res, 0R002, 1%, 1 W, 2010 | Newark Electronics |
CURRENT SENSE RES, 0R002, 1%, 1 W, 2010 | element14 |
PMR50 Series 2010 1 W 2 mO â–’1 % â–’100 ppm/â–‘C Current Detection Ohmic Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a PMR50HZPFV2L00?
Additional datasheets, footprints and schematics for PMR50HZPFV2L00 are listed on our Part Details page. You can also find images and similar parts to PMR50HZPFV2L00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR50HZPFV2L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR50HZPFV2L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR50HZPFV2L00 fall under?
The PMR50HZPFV2L00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PMR50HZPFV2L00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR50HZPFV2L00 you can contact the distributor directly for product support, shipping queries etc.
Is the PMR50HZPFV2L00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR50HZPFV2L00 have stock available?
Authorised distributors including Chip One Stop, Avnet America, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for PMR50HZPFV2L00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR50HZPFV2L00 often in real-time on the comparison pages.
What if I can't find stock of PMR50HZPFV2L00?
You can fill out our help required form which you can use to request a quote for PMR50HZPFV2L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.