Status: | Unknown |
---|---|
Series: | PMR209 Series |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.58
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
2,661
in stock
|
Buy Now | |
Farnell
from US$1.18
|
2,661
in stock
|
Buy Now | |
element14
from US$1.31
|
2,511
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
575
in stock
|
Buy Now | |
Distrelec
from US$3.27
|
474
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,050
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$2.71
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Suppression Class | X2 |
Product Range | PMR209 Series |
Voltage Rating X | 250V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | DEMKO EN FI NEMKO SEMKO SEV UL VDE |
Capacitance Tolerance + | 20% |
Capacitance Tolerance - | 20% |
External Depth | 11.3mm |
External Length / Height | 16.5mm |
External Width | 24mm |
Filter Terminals | Radial Leaded |
Filter Type | RC |
Height | 16.5mm |
Internal Resistance | 100ohm |
Lead Diameter | 0.8mm |
Lead Length | 30mm |
Lead Spacing | 20.3mm |
Peak Pulse Voltage | 1000V |
Pitch Spacing | 20.3mm |
Power Rating | 500mW |
Power Rating per Element | 0.5W |
Resistance Tolerance + | 30% |
Resistance Tolerance - | 30% |
Voltage Rating VAC | 250V |
Cap, Film, 250Vac, 0.22Uf, Rad | Newark Electronics |
CAP, 0.22µF, 20%, PAPER, RADIAL | Farnell |
KEMET RC Combination, 220nF, 250V, 100VOhm, 20%, 630V | Distrelec |
PMR209 PCB mount,0.22uF 100R 250Vac | RS |
Safety Capacitor, 0.22 uF, 250 VAC, � 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 0.22 uF, 250 VAC, ± 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
220nF 100Ohms 250 V ac, 630 V dc RC Network Capacitor 1-Way Through Hole PMR209 | KEMET PMR209MC6220M100R30 | RS Americas |
Where can I find additional details, specifications and documents for a PMR209MC6220M100R30?
Additional datasheets, footprints and schematics for PMR209MC6220M100R30 are listed on our Part Details page. You can also find images and similar parts to PMR209MC6220M100R30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR209MC6220M100R30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR209MC6220M100R30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR209MC6220M100R30 fall under?
The PMR209MC6220M100R30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PMR209MC6220M100R30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR209MC6220M100R30 you can contact the distributor directly for product support, shipping queries etc.
Is the PMR209MC6220M100R30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR209MC6220M100R30 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Rapid Electronics and Distrelec have stock available or on a lead time for PMR209MC6220M100R30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR209MC6220M100R30 often in real-time on the comparison pages.
What if I can't find stock of PMR209MC6220M100R30?
You can fill out our help required form which you can use to request a quote for PMR209MC6220M100R30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.