PMR18EZPFV1L00 Resistors by Rohm

CURRENT SENSE RES 0R001 1% 1 W 1206

Status: Unknown
Series: PMR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.16
4,085
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Resistance 0.001ohm
Product Range PMR Series
Resistor Case Style 1206 [3216 Metric]
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Element Material Thick Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

RES ULTRA-LOW RESISTANCE 1206 0.001 OHM 3/4W 1% SMD | Avnet America
CURRENT SENSE RES, 0R001, 1%, 1 W, 1206 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PMR18EZPFV1L00?

Additional datasheets, footprints and schematics for PMR18EZPFV1L00 are listed on our Part Details page. You can also find images and similar parts to PMR18EZPFV1L00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PMR18EZPFV1L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR18EZPFV1L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PMR18EZPFV1L00 fall under?

The PMR18EZPFV1L00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PMR18EZPFV1L00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PMR18EZPFV1L00 you can contact the distributor directly for product support, shipping queries etc.

Is the PMR18EZPFV1L00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PMR18EZPFV1L00 have stock available?

Authorised distributors including CoreStaff, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for PMR18EZPFV1L00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PMR18EZPFV1L00 often in real-time on the comparison pages.

What if I can't find stock of PMR18EZPFV1L00?

You can fill out our help required form which you can use to request a quote for PMR18EZPFV1L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay