Status: | Unknown |
---|---|
Series: | PMR Series |
RoHS: | Unknown |
Resistance | 0.003ohm |
---|---|
Product Range | PMR Series |
Resistor Case Style | 0805 [2012 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Res, 0R003, 1%, 500 Mw | Newark Electronics |
CURRENT SENSE RES, 0R003, 1%, 500 MW | element14 |
PMR10 0805 3 MOhm 1% ▒150ppm Ultra low Ohmic Resistor for Current Detection | Future Electronics |
SMD Current Sense Resistor, 3 Milliohm, ± 1%, 500 mW, 0805 [2012 Metric], Thick Film | Avnet America |
Where can I find additional details, specifications and documents for a PMR10EZPFV3L00?
Additional datasheets, footprints and schematics for PMR10EZPFV3L00 are listed on our Part Details page. You can also find images and similar parts to PMR10EZPFV3L00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR10EZPFV3L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR10EZPFV3L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR10EZPFV3L00 fall under?
The PMR10EZPFV3L00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PMR10EZPFV3L00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR10EZPFV3L00 you can contact the distributor directly for product support, shipping queries etc.
Is the PMR10EZPFV3L00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR10EZPFV3L00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for PMR10EZPFV3L00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR10EZPFV3L00 often in real-time on the comparison pages.
What if I can't find stock of PMR10EZPFV3L00?
You can fill out our help required form which you can use to request a quote for PMR10EZPFV3L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.