PMR100HZPFU7L00 Resistors by Rohm

CURRENT SENSE RES 0R007 1% 2 W 2512

Status: Unknown
Series: PMR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.13


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$0.13
3,750
Buy Now
Logo for Newark Electronics Newark Electronics US$0.19
2,000
Buy Now
Logo for element14 element14 US$0.20
2,000
Buy Now
Logo for CoreStaff CoreStaff US$0.16
40
Buy Now
Logo for Future Electronics Future Electronics US$0.19
-
Buy Now
Logo for Avnet America Avnet America US$0.13
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 0.007ohm
Product Range PMR Series
Resistor Case Style 2512 [6432 Metric]
Power Rating 2W
Resistance Tolerance ± 1%
Resistor Element Material Thick Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Current Sense Res, 0R007, 1%, 2 W, 2512 | Newark Electronics
CURRENT SENSE RES, 0R007, 1%, 2 W, 2512 | element14
PMR Series 2512 7 mOhm ▒1 % 2 W ▒150 ppm/░C Surface Mount Thick Film Resistor | Future Electronics
THICK FILM CHIP RESISTOR 6432 LOW VALUE | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PMR100HZPFU7L00?

Additional datasheets, footprints and schematics for PMR100HZPFU7L00 are listed on our Part Details page. You can also find images and similar parts to PMR100HZPFU7L00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PMR100HZPFU7L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR100HZPFU7L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PMR100HZPFU7L00 fall under?

The PMR100HZPFU7L00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PMR100HZPFU7L00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PMR100HZPFU7L00 you can contact the distributor directly for product support, shipping queries etc.

Is the PMR100HZPFU7L00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PMR100HZPFU7L00 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for PMR100HZPFU7L00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PMR100HZPFU7L00 often in real-time on the comparison pages.

What if I can't find stock of PMR100HZPFU7L00?

You can fill out our help required form which you can use to request a quote for PMR100HZPFU7L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay