Status: | Unknown |
---|---|
Series: | PMR Series |
RoHS: | Unknown |
Resistance | 0.01ohm |
---|---|
Product Range | PMR Series |
Resistor Case Style | 0402 [1005 Metric] |
Power Rating | 200mW |
Resistance Tolerance | ± 5% |
Resistor Element Material | Thick Film |
Temperature Coefficient | 0ppm/°C to +200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a PMR01ZZPJU10L?
Additional datasheets, footprints and schematics for PMR01ZZPJU10L are listed on our Part Details page. You can also find images and similar parts to PMR01ZZPJU10L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR01ZZPJU10L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR01ZZPJU10L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR01ZZPJU10L fall under?
The PMR01ZZPJU10L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PMR01ZZPJU10L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR01ZZPJU10L you can contact the distributor directly for product support, shipping queries etc.
Is the PMR01ZZPJU10L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR01ZZPJU10L have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for PMR01ZZPJU10L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR01ZZPJU10L often in real-time on the comparison pages.
What if I can't find stock of PMR01ZZPJU10L?
You can fill out our help required form which you can use to request a quote for PMR01ZZPJU10L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.