Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Atmel |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | ATtiny24 |
Silicon Family Name | - |
For Use With | Digilent Microcontroller / FPGA Based Projects |
Kit Contents | Joystick Module ATtiny24 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Interface Module |
Kit Application Type | Robotic |
Where can I find additional details, specifications and documents for a PMODJSTK?
Additional datasheets, footprints and schematics for PMODJSTK are listed on our Part Details page. You can also find images and similar parts to PMODJSTK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMODJSTK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMODJSTK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMODJSTK fall under?
The PMODJSTK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to PMODJSTK when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMODJSTK you can contact the distributor directly for product support, shipping queries etc.
Is the PMODJSTK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMODJSTK have stock available?
There is no stock from authorised distributors for PMODJSTK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMODJSTK often in real-time on the comparison pages.
What if I can't find stock of PMODJSTK?
You can fill out our help required form which you can use to request a quote for PMODJSTK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.