Status: | Unknown |
---|---|
Series: | PME278 Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 440VAC |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
Product Range | PME278 Series |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10.2mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 440V |
Capacitor Film 1000pF 1000V PPS 20% Radial Leaded 10.2mm 110°C Bulk | Avnet America |
KEMET X1 Capacitor, 1nF, 440VAC, 1kVDC, 20% | Distrelec |
1Nf 44 20%v |Kemet PME278RA4100MR30 | Newark Electronics |
Where can I find additional details, specifications and documents for a PME278RA4100MR30?
Additional datasheets, footprints and schematics for PME278RA4100MR30 are listed on our Part Details page. You can also find images and similar parts to PME278RA4100MR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME278RA4100MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME278RA4100MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME278RA4100MR30 fall under?
The PME278RA4100MR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME278RA4100MR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME278RA4100MR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME278RA4100MR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME278RA4100MR30 have stock available?
Authorised distributors including Rapid Electronics, Avnet America, Distrelec and Newark Electronics have stock available or on a lead time for PME278RA4100MR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME278RA4100MR30 often in real-time on the comparison pages.
What if I can't find stock of PME278RA4100MR30?
You can fill out our help required form which you can use to request a quote for PME278RA4100MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.