Status: | Unknown |
---|---|
Series: | PME271Y Series |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
859
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
9,932
in stock
|
Buy Now | |
element14
from US$0.79
|
9,922
in stock
|
Buy Now | |
Farnell
from US$0.84
|
9,922
in stock
|
Buy Now | |
Rutronik
from US$0.86
|
3,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
534
in stock
|
Buy Now | |
Schukat Electronic
from US$0.75
|
140
in stock
|
Buy Now | |
RS Americas
from US$2.06
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Suppression Class | Y2 |
Product Range | PME271Y Series |
Voltage Rating X | - |
Voltage Rating Y | 250V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 1000V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA DEMKO EN FI IMQ NEMKO OVE SEMKO SEV UL VDE |
Capacitor Application | Safety / Suppression |
Climatic Category | 40/100/56 |
Dissipation Factor | 1.3% |
External Depth | 9mm |
External Length / Height | 15mm |
External Width | 24mm |
Lead Diameter | 0.8mm |
Lead Length | 30mm |
Lead Spacing | 20.3mm |
Operating Temperature Range | -40°C to +100°C |
Voltage Rating VAC | 250V |
Film Capacitor, Pme271Y Series, 0.047 F, 20%, Paper (Mp), 250 Vac Rohs Compliant: Yes |Kemet PME271Y547MR30 | Newark Electronics |
CAP, 0.047µF, 20%, PAPER, RADIAL | element14 |
PME271Y wire ended cap,47nF 250Vac | RS |
Capacitor: paper | Transfer Multisort Elektronik |
MP Capacitor 47nF 250V P20.3 | Schukat Electronic |
47nF +/-20% 250 V ac Paper Capacitor (Through Hole Mounting) | KEMET PME271Y547MR30 | RS Americas |
Safety Capacitor, 0.047 uF, 250 VAC, ± 20%, Y2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 0.047 uF, 250 VAC, � 20%, Y2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PME271Y547MR30?
Additional datasheets, footprints and schematics for PME271Y547MR30 are listed on our Part Details page. You can also find images and similar parts to PME271Y547MR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME271Y547MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME271Y547MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME271Y547MR30 fall under?
The PME271Y547MR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME271Y547MR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME271Y547MR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME271Y547MR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME271Y547MR30 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for PME271Y547MR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME271Y547MR30 often in real-time on the comparison pages.
What if I can't find stock of PME271Y547MR30?
You can fill out our help required form which you can use to request a quote for PME271Y547MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.