Status: | Unknown |
---|---|
Series: | PME271Y Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
36,078
in stock
|
Buy Now | |
element14
from US$0.43
|
51,879
in stock
|
Buy Now | |
Farnell
from US$0.38
|
49,077
in stock
|
Buy Now | |
Rutronik
from US$0.40
|
19,200
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
931
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
640
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
156,800
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Suppression Class | Y2 |
Product Range | PME271Y Series |
Voltage Rating X | - |
Voltage Rating Y | 250V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 2000V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA DEMKO EN FI IMQ NEMKO OVE SEMKO SEV UL VDE |
Capacitor Application | Safety / Suppression |
Climatic Category | 40/100/56 |
Dissipation Factor | 1.3% |
External Depth | 5.1mm |
External Length / Height | 10.5mm |
External Width | 13.5mm |
Height | 10.5mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
Lead Spacing | 10.2mm |
Operating Temperature Range | -40°C to +100°C |
Voltage Rating VAC | 250V |
CAP, 4700PF, 20%, PAPER, RADIAL | element14 |
PME271Y wire ended cap,4.7nF 250Vac | RS |
Capacitor Paper Film, 4700Pf, 250V, 20%, Radial | Newark Electronics |
Capacitor: paper | Transfer Multisort Elektronik |
KEMET Y Capacitor, 4.7nF, 250VAC, 20% | Distrelec |
Safety Capacitor, 4700 pF, 250 VAC, � 20%, Y2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 4700 pF, 250 VAC, ± 20%, Y2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor | RS Americas |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a PME271Y447MR30?
Additional datasheets, footprints and schematics for PME271Y447MR30 are listed on our Part Details page. You can also find images and similar parts to PME271Y447MR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME271Y447MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME271Y447MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME271Y447MR30 fall under?
The PME271Y447MR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME271Y447MR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME271Y447MR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME271Y447MR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME271Y447MR30 have stock available?
Authorised distributors including element14, Farnell, RS, Rutronik and TTI Europe have stock available or on a lead time for PME271Y447MR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME271Y447MR30 often in real-time on the comparison pages.
What if I can't find stock of PME271Y447MR30?
You can fill out our help required form which you can use to request a quote for PME271Y447MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.