PME261KE7100KR30 Capacitors by KEMET

CAP 1µF 400V 10% PAPER RADIAL

Status: Unknown
Series: PME261 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.53

Distributor Stock
Logo for Farnell
Farnell
from US$2.75
134
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.13
903
in stock
Buy Now
Logo for element14
element14
from US$3.38
134
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.53
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 400V
Capacitor Dielectric Type Paper (MP)
Capacitance Tolerance ± 10%
Product Range PME261 Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 25.4mm
Operating Temperature Min -40°C
Operating Temperature Max 100°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 400V

Alternative Descriptions

KEMET Capacitor, 1uF, 10%, 220V | Distrelec
CAP, 1µF, 400V, 10%, PAPER, RADIAL | element14
Cap, 1Μf, 400V, 10%, Paper, Radial | Newark Electronics
Film Capacitor, 1 uF, 220 V, 400 V, � 10%, Metallized Paper, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PME261KE7100KR30?

Additional datasheets, footprints and schematics for PME261KE7100KR30 are listed on our Part Details page. You can also find images and similar parts to PME261KE7100KR30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PME261KE7100KR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME261KE7100KR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PME261KE7100KR30 fall under?

The PME261KE7100KR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to PME261KE7100KR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PME261KE7100KR30 you can contact the distributor directly for product support, shipping queries etc.

Is the PME261KE7100KR30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PME261KE7100KR30 have stock available?

Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for PME261KE7100KR30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PME261KE7100KR30 often in real-time on the comparison pages.

What if I can't find stock of PME261KE7100KR30?

You can fill out our help required form which you can use to request a quote for PME261KE7100KR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay