Status: | Active |
---|---|
Series: | PM8834 |
RoHS: | Compliant |
Dual independent low-side MOSFET driver with 4 A sink and source capability |
Independent enable for each driver |
Driver output parallelability to support higher driving capability |
Matched propagation delays |
CMOS/TTL-compatible input levels |
Wide input supply voltage range: 5 V to 18 V |
Embedded drivers with anti cross conduction protection |
Low bias switching current |
Short propagation delays |
Rated for a wide operative temperature range: -40 °C to 125 °C |
Industry standard SO8 package and MSOP8 with exposed pad |
Product Specifications |
---|
DS5945 4 A dual low-side MOSFET driver |
Brochures |
---|
Power Management Guide |
Mosfet Driver, -40 To 105Deg C | Newark Electronics |
MOSFET DRIVER, LOW SIDE, 4A, MSOP-8 | element14 |
MOSFET DRVR 5A 2-OUT Lo Side Non-Inv 8-Pin MSOP EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PM8834MTR?
Additional datasheets, footprints and schematics for PM8834MTR are listed on our Part Details page. You can also find images and similar parts to PM8834MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM8834MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM8834MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM8834MTR fall under?
The PM8834MTR is listed under Power Management > Gate Drivers > Multiple Channel Drivers.
Can I view similar or alternative parts?
You can view similar parts to PM8834MTR when available in the Multiple Channel Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM8834MTR you can contact the distributor directly for product support, shipping queries etc.
Is the PM8834MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for PM8834MTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for PM8834MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM8834MTR often in real-time on the comparison pages.
What if I can't find stock of PM8834MTR?
You can fill out our help required form which you can use to request a quote for PM8834MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.