Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 48V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | - |
No. of Regulated Outputs | 3 |
Digital IC Case | HTSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Power Switch | Future Electronics |
POE INTERFACE & PWM CONTROLLER, HTSSOP24 | Farnell |
PoE-PD Interface and PWM Controller 24-Pin HTSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PM8801?
Additional datasheets, footprints and schematics for PM8801 are listed on our Part Details page. You can also find images and similar parts to PM8801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM8801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM8801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM8801 fall under?
The PM8801 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to PM8801 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM8801 you can contact the distributor directly for product support, shipping queries etc.
Is the PM8801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM8801 have stock available?
Authorised distributors including Future Electronics, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for PM8801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM8801 often in real-time on the comparison pages.
What if I can't find stock of PM8801?
You can fill out our help required form which you can use to request a quote for PM8801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.