Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | LiFePO4 Li-Ion |
---|---|
Input Voltage | 24V |
Battery Charge Voltage | 18V |
Charge Current Max | - |
Battery IC Case Style | QFN |
No. of Pins | 20Pins |
No. of Series Cells | 4 |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Batt Charger, Li-Ion/Lifepo4, Qfn-20 | Newark Electronics |
BATT CHARGER, LI-ION/LIFEPO4, QFN-20 | Farnell |
Battery Charger Li-Ion/Li-FePO4 20-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a PM6613NTR?
Additional datasheets, footprints and schematics for PM6613NTR are listed on our Part Details page. You can also find images and similar parts to PM6613NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM6613NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM6613NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM6613NTR fall under?
The PM6613NTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to PM6613NTR when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM6613NTR you can contact the distributor directly for product support, shipping queries etc.
Is the PM6613NTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM6613NTR have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for PM6613NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM6613NTR often in real-time on the comparison pages.
What if I can't find stock of PM6613NTR?
You can fill out our help required form which you can use to request a quote for PM6613NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.