Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Gentech PS1 & PS2 Series Magnetic Reed Switch Position Sensors |
---|---|
Product Range | - |
External Depth | 6.4mm |
External Length / Height | 19.5mm |
External Width | 28.5mm |
Fixing Centres | 16mm |
Material | Nylon 6.6 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Measurement Specialities PM102 MEAS Matching Magnet for PS1011 | Rapid Electronics |
Magnet | Newark Electronics |
Where can I find additional details, specifications and documents for a PM102?
Additional datasheets, footprints and schematics for PM102 are listed on our Part Details page. You can also find images and similar parts to PM102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM102 fall under?
The PM102 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to PM102 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM102 you can contact the distributor directly for product support, shipping queries etc.
Is the PM102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM102 have stock available?
Authorised distributors including Rapid Electronics, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for PM102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM102 often in real-time on the comparison pages.
What if I can't find stock of PM102?
You can fill out our help required form which you can use to request a quote for PM102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.