Status: | Unknown |
---|---|
Series: | P Chameleon Series |
RoHS: | Unknown |
Product Range | P Chameleon Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Capacitance | 2µF |
Filter Type | Medical |
PM0S0DLXC=C7073 Filter Type: Power Entry Module Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: Complete Can Product Orientation: Vertical Power Entry Module Single AC DPST Complete Can | High Performance Filters & Corcom P Series | Part Number: PM0S0DLXC | Internal Number: 2-1609109-5 | TE Connectivity | TE Store |
Power Entry Module, 10A, 5Ua | Newark Electronics |
Corcom | RS Americas |
POWER ENTRY MODULE, 10A, 5UA | element14 |
Where can I find additional details, specifications and documents for a PM0S0DLXC?
Additional datasheets, footprints and schematics for PM0S0DLXC are listed on our Part Details page. You can also find images and similar parts to PM0S0DLXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM0S0DLXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM0S0DLXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM0S0DLXC fall under?
The PM0S0DLXC is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PM0S0DLXC when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM0S0DLXC you can contact the distributor directly for product support, shipping queries etc.
Is the PM0S0DLXC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM0S0DLXC have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for PM0S0DLXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM0S0DLXC often in real-time on the comparison pages.
What if I can't find stock of PM0S0DLXC?
You can fill out our help required form which you can use to request a quote for PM0S0DLXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.