Status: | Unknown |
---|---|
Series: | Corcom P Series |
RoHS: | Unknown |
Product Range | Corcom P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
AC Power Entry Modules, C3390, 7-6609940-7, Corcom P Series | TE Connectivity PM0S0DH6B | RS Americas |
Iec Filter, Medical, 6A, 250Vac, Qc | Newark Electronics |
IEC FILTER, MEDICAL, 6A, 250VAC, QC | Farnell |
Conn Power Entry Filtered PL 3 POS 250VAC 6A ST 1 Port | Avnet America |
PM0S0DH6B=C3390 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: Complete Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Single AC DPST Complete Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PM0S0DH6B | Internal Number: 7-6609940-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a PM0S0DH6B?
Additional datasheets, footprints and schematics for PM0S0DH6B are listed on our Part Details page. You can also find images and similar parts to PM0S0DH6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM0S0DH6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM0S0DH6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM0S0DH6B fall under?
The PM0S0DH6B is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PM0S0DH6B when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM0S0DH6B you can contact the distributor directly for product support, shipping queries etc.
Is the PM0S0DH6B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM0S0DH6B have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell, Avnet America and TE Store have stock available or on a lead time for PM0S0DH6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM0S0DH6B often in real-time on the comparison pages.
What if I can't find stock of PM0S0DH6B?
You can fill out our help required form which you can use to request a quote for PM0S0DH6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.