Status: | Unknown |
---|---|
Series: | P Chameleon Series |
RoHS: | Unknown |
Product Range | P Chameleon Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Capacitance | 2 F |
Filter Type | EMI RFI |
Power Entry Module, 10A, 500Ua | Newark Electronics |
POWER ENTRY MODULE, 10A, 500UA | element14 |
Where can I find additional details, specifications and documents for a PM000SZXC?
Additional datasheets, footprints and schematics for PM000SZXC are listed on our Part Details page. You can also find images and similar parts to PM000SZXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM000SZXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM000SZXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM000SZXC fall under?
The PM000SZXC is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PM000SZXC when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM000SZXC you can contact the distributor directly for product support, shipping queries etc.
Is the PM000SZXC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM000SZXC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PM000SZXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM000SZXC often in real-time on the comparison pages.
What if I can't find stock of PM000SZXC?
You can fill out our help required form which you can use to request a quote for PM000SZXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.