Status: | Unknown |
---|---|
Series: | PLZ Series |
RoHS: | Compliant |
Prices starting from US$0.0297
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0482
|
3,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
12,786
in stock
|
Buy Now | |
element14
from US$0.0353
|
12,786
in stock
|
Buy Now | |
Farnell
from US$0.0334
|
12,786
in stock
|
Buy Now | |
Future Electronics
from US$0.0297
|
-
|
Buy Now | |
Avnet America
from US$0.0311
|
-
|
Buy Now | |
TTI Europe
from US$0.0323
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Sillicon planar Zener diodes, ultra small |
Low profile MicroSMF (DO-219AC) package |
Low leakage current |
Datasheet |
---|
PLZ Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Product Sheet |
Tradeshow Brochure |
Market Solutions |
Market Segment Brochure |
Infograph |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Zener Diode, 0.5W, 18V, Sod-323Fl | Newark Electronics |
ZENER DIODE, 0.5W, 18V, SOD-323FL-2 | element14 |
Zener Diode 17.875V 3% 500mW SOD-323F | RS |
PLZ Series 18 V 10mA 500 mW Surface Mount Zener Diode - SOD-323FL | Future Electronics |
Diode Zener Single 17.88V 500mW 2-Pin DO-219AC Blister T/R | Avnet America |
.5W 18V MICRO SMF Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a PLZ18C-G3/H?
Additional datasheets, footprints and schematics for PLZ18C-G3/H are listed on our Part Details page. You can also find images and similar parts to PLZ18C-G3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLZ18C-G3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLZ18C-G3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLZ18C-G3/H fall under?
The PLZ18C-G3/H is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to PLZ18C-G3/H when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLZ18C-G3/H you can contact the distributor directly for product support, shipping queries etc.
Is the PLZ18C-G3/H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for PLZ18C-G3/H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for PLZ18C-G3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLZ18C-G3/H often in real-time on the comparison pages.
What if I can't find stock of PLZ18C-G3/H?
You can fill out our help required form which you can use to request a quote for PLZ18C-G3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.