PLZ13B-G3/H More Semiconductors - Discretes by Vishay Intertechnology

Zener Diodes Permitting 500 mW Power Dissipation

Status: Unknown
Series: PLZ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0269

Distributor Stock
Logo for Farnell
Farnell
from US$0.0274
22,125
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
22,125
in stock
Buy Now
Logo for element14
element14
from US$0.0352
22,125
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0295
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0311
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0269
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Sillicon planar Zener diodes, ultra small
Low profile MicroSMF (DO-219AC) package
Low leakage current

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Zener Diode, 0.5W, 13V, Sod-323Fl | Newark Electronics
ZENER DIODE, 0.5W, 13V, SOD-323FL-2 | element14
PLZ Series 13 V 10 mA 500 mW Surface Mount Zener Diode - SOD-323FL | Future Electronics
Diode Zener Single 12.88V 500mW 2-Pin DO-219AC Blister T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PLZ13B-G3/H?

Additional datasheets, footprints and schematics for PLZ13B-G3/H are listed on our Part Details page. You can also find images and similar parts to PLZ13B-G3/H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PLZ13B-G3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLZ13B-G3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PLZ13B-G3/H fall under?

The PLZ13B-G3/H is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to PLZ13B-G3/H when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PLZ13B-G3/H you can contact the distributor directly for product support, shipping queries etc.

Is the PLZ13B-G3/H RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for PLZ13B-G3/H have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PLZ13B-G3/H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PLZ13B-G3/H often in real-time on the comparison pages.

What if I can't find stock of PLZ13B-G3/H?

You can fill out our help required form which you can use to request a quote for PLZ13B-G3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay