Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 27.27MHz |
No. of Outputs | 6Outputs |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1707 |
IC Generic Number | 1707 |
IC Interface Type | 3 Wire Serial |
Input Current | 10µA |
Logic Function Number | 1707 |
No. of Multipliers / Dividers | 3 |
Operating Temperature Range | -25°C to +85°C |
Supply Current | 19mA |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Type | PLL Multiclock Generator |
8.192 to 36.864-MHz, parallelly controlled, 3.3-V dual PLL multi-clock generator | Texas Instruments |
PLL MULTI-CLOCK GEN DUAL, SMD, 1707 | element14 |
Pll Multi-Clock Gen Dual, Smd, 1707 | Newark Electronics |
Where can I find additional details, specifications and documents for a PLL1707DBQ?
Additional datasheets, footprints and schematics for PLL1707DBQ are listed on our Part Details page. You can also find images and similar parts to PLL1707DBQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLL1707DBQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLL1707DBQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLL1707DBQ fall under?
The PLL1707DBQ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to PLL1707DBQ when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLL1707DBQ you can contact the distributor directly for product support, shipping queries etc.
Is the PLL1707DBQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLL1707DBQ have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for PLL1707DBQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLL1707DBQ often in real-time on the comparison pages.
What if I can't find stock of PLL1707DBQ?
You can fill out our help required form which you can use to request a quote for PLL1707DBQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.