Status: | Unknown |
---|---|
Series: | PLA51 Series |
RoHS: | Unknown |
- For high power density DC/DC converter |
Inductance | 128µH |
---|---|
Product Range | PLA51 Series |
Transformer Medium power planar 3:2 | RS |
Planar Transformer, 3:2, 1Kw-3Kw | Newark Electronics |
Power Transformer 3:2 Single Prim. Single Sec. 50V to 110V Prim. 30V Sec. Flange | Avnet America |
PLANAR TRANSFORMER, 3:2, 1KW-3KW | element14 |
PLANAR TRANSFORMER, 3: 2, 1KW-3KW | Farnell |
Where can I find additional details, specifications and documents for a PLA51LA32?
Additional datasheets, footprints and schematics for PLA51LA32 are listed on our Part Details page. You can also find images and similar parts to PLA51LA32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLA51LA32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLA51LA32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLA51LA32 fall under?
The PLA51LA32 is listed under Electronic & Electrical Components > Transformers > Speciality Transformers.
Can I view similar or alternative parts?
You can view similar parts to PLA51LA32 when available in the Speciality Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLA51LA32 you can contact the distributor directly for product support, shipping queries etc.
Is the PLA51LA32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLA51LA32 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PLA51LA32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLA51LA32 often in real-time on the comparison pages.
What if I can't find stock of PLA51LA32?
You can fill out our help required form which you can use to request a quote for PLA51LA32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.