PL01891 Enclosures, Racks & Accessories by Multicomp

DISTRIBUTION UNIT 8WAY 19"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$101.56

Distributor Stock
Logo for Farnell
Farnell
from US$113.85
40
in stock
Buy Now
Logo for element14
element14
from US$101.56
60
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$134.76
-
Buy Now

Specifications

No. of Outlets 8Outlets
Supply Voltage V AC 230V
Current Rating 13A
Length - Metric 88mm
External Width - Metric 481mm
Cable Length - Metric 2m
Length - Imperial 3.46"
External Width - Imperial 18.94"
Cable Length - Imperial 6.56ft
Product Range -
Cable Assembly Type Mains
Cable Length 2m
Colour Black
Connector Type A Mains Plug UK
Connector Type B Mains Socket UK x 8
External Depth 46mm
External Length / Height 88mm
External Width 481mm
Lead Length 2m
Length 88mm
Material Polycarbonate
Voltage Rating VAC 230V

Alternative Descriptions

DISTRIBUTION UNIT, 8WAY, 19" | element14
Power Distribution, 230V, 13A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PL01891?

Additional datasheets, footprints and schematics for PL01891 are listed on our Part Details page. You can also find images and similar parts to PL01891 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PL01891 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL01891 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PL01891 fall under?

The PL01891 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to PL01891 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PL01891 you can contact the distributor directly for product support, shipping queries etc.

Is the PL01891 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PL01891 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PL01891.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PL01891 often in real-time on the comparison pages.

What if I can't find stock of PL01891?

You can fill out our help required form which you can use to request a quote for PL01891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay