Status: | Unknown |
---|---|
Series: | PL Series |
RoHS: | Unknown |
Label Type | Thermal Transfer Printable |
---|---|
Label Dimensions | 13mm x 27mm |
Label Material | Polyester |
Label Colour | Silver |
Pack Quantity | 1500 |
Product Range | PL Series |
Label Height | 13mm |
Label Width | 27mm |
SVHC | No SVHC (27-Jun-2018) |
LABEL, POLYESTER, SILVER, 13MM X 27MM | element14 |
Label, Polyester, Silver, 13Mm X 27Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a PL-027013-1.5-8A?
Additional datasheets, footprints and schematics for PL-027013-1.5-8A are listed on our Part Details page. You can also find images and similar parts to PL-027013-1.5-8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL-027013-1.5-8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL-027013-1.5-8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL-027013-1.5-8A fall under?
The PL-027013-1.5-8A is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to PL-027013-1.5-8A when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL-027013-1.5-8A you can contact the distributor directly for product support, shipping queries etc.
Is the PL-027013-1.5-8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL-027013-1.5-8A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PL-027013-1.5-8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL-027013-1.5-8A often in real-time on the comparison pages.
What if I can't find stock of PL-027013-1.5-8A?
You can fill out our help required form which you can use to request a quote for PL-027013-1.5-8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.