Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.52
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Straight Knurled Skirted with Numbers 0-10 |
Knob Diameter | 30mm |
Product Range | - |
Shaft Size | 1/4 in |
Straight Knurled Skirt Knob, 6.35Mm | Newark Electronics |
STRAIGHT KNURLED SKIRT KNOB, 6.35MM | element14 |
PKS1132B101/4=SKIRT 0-10 PKS-1 Primary Product Material: Phenolic Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 29.9 mm Phenolic Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: PKS1132B101/4 | Internal Number: 9-1437624-9 | TE Connectivity | TE Store |
Switch, Pks1132B101/4=Skirt 0-10 Pks-1 | TE Connectivity PKS1132B101/4 | RS Americas |
Control Knob, Black, 1.18 OD, Phenolic | Carlton-Bates |
Where can I find additional details, specifications and documents for a PKS1132B101/4?
Additional datasheets, footprints and schematics for PKS1132B101/4 are listed on our Part Details page. You can also find images and similar parts to PKS1132B101/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKS1132B101/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKS1132B101/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKS1132B101/4 fall under?
The PKS1132B101/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKS1132B101/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKS1132B101/4 you can contact the distributor directly for product support, shipping queries etc.
Is the PKS1132B101/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKS1132B101/4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for PKS1132B101/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKS1132B101/4 often in real-time on the comparison pages.
What if I can't find stock of PKS1132B101/4?
You can fill out our help required form which you can use to request a quote for PKS1132B101/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.