Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.88
|
456
in stock
|
Buy Now | |
RS Americas
from US$3.96
|
653
in stock
|
Buy Now | |
TE Store
from US$9.65
|
368
in stock
|
Buy Now | |
Farnell
from US$3.14
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$3.88
|
46
in stock
|
Buy Now | |
element14
from US$3.93
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$6.60
|
9
in stock
|
Buy Now | |
Avnet America
from US$4.12
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Straight Knurled Skirted with Numbers 0-9 |
Knob Diameter | 29.7mm |
Product Range | - |
Knob, Phenolic, Black, 1.17" (30mm) Dia, Skirted, 0.25" (6.35mm) Shaft | TE Connectivity PKS1105B101/4 | RS Americas |
Knob,Phenolic,1.17in.,0.25in. | RS |
PKS1105B101/4=0-10 1/4 PKS-770 Primary Product Material: Phenolic Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 29.7 mm Phenolic Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: PKS1105B101/4 | Internal Number: 9-1437624-6 | TE Connectivity | TE Store |
KNOB, ROUND SHAFT, PHENOLIC, 29.7MM | Farnell |
Straight Knurled Knob, Phenolic, 29.7Mm Rohs Compliant: Yes |Alcoswitch Te Connectivity PKS1105B101/4.. | Newark Electronics |
STRAIGHT KNURLED KNOB, PHENOLIC, 29.7MM | element14 |
Knobs&Dials KNOB STR KNURL W/ 0-9 NUMERALS | Rapid Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a PKS1105B101/4?
Additional datasheets, footprints and schematics for PKS1105B101/4 are listed on our Part Details page. You can also find images and similar parts to PKS1105B101/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKS1105B101/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKS1105B101/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKS1105B101/4 fall under?
The PKS1105B101/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKS1105B101/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKS1105B101/4 you can contact the distributor directly for product support, shipping queries etc.
Is the PKS1105B101/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKS1105B101/4 have stock available?
Authorised distributors including RS Americas, RS, TE Store, Farnell and Newark Electronics have stock available or on a lead time for PKS1105B101/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKS1105B101/4 often in real-time on the comparison pages.
What if I can't find stock of PKS1105B101/4?
You can fill out our help required form which you can use to request a quote for PKS1105B101/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.