Prices starting from US$3.48
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$4.76 |
No stock
|
Buy Now | |
Newark Electronics | US$4.96 |
1,473
|
Buy Now | |
Rapid Electronics | US$4.98 |
1,473
|
Buy Now | |
Chip One Stop | US$3.48 |
1,473
|
Buy Now | |
TE Store | US$10.20 |
689
|
Buy Now | |
Avnet America | US$3.53 |
-
|
Buy Now | |
RS Americas | US$4.55 |
-
|
Buy Now | |
element14 | US$4.36 |
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Ribbed with Bar Pointer and Indicator Line |
Knob Diameter | 18.8mm |
Product Range | - |
Pkgp70B1/4=Knob Plastic W/Poin |Alcoswitch Te Connectivity PKGP70B1/4 | Newark Electronics |
PKGP70B1/4=KNOB PLASTIC W/POIN | Rapid Electronics |
PKGP70B1/4=KNOB PLASTIC W/POIN Primary Product Material: Phenolic Knob Design: Ribbed with Bar Pointer Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 18.8 mm Phenolic Ribbed with Bar Pointer 6.35 mm .25" | Switch Knob | Part Number: PKGP70B1/4 | Internal Number: 7-1437624-2 | TE Connectivity | TE Store |
Switch Access Rotary Switch Round Knob | Avnet America |
Knob, 0.74 in., RoHS Compliant, ELV Compliant | TE Connectivity PKGP70B1/4 | RS Americas |
Where can I find additional details, specifications and documents for a PKGP70B1/4?
Additional datasheets, footprints and schematics for PKGP70B1/4 are listed on our Part Details page. You can also find images and similar parts to PKGP70B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKGP70B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKGP70B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKGP70B1/4 fall under?
The PKGP70B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKGP70B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKGP70B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the PKGP70B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKGP70B1/4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for PKGP70B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKGP70B1/4 often in real-time on the comparison pages.
What if I can't find stock of PKGP70B1/4?
You can fill out our help required form which you can use to request a quote for PKGP70B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.