Status: | Unknown |
---|---|
Series: | PK Series |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
No stock
|
Buy Now | |
TE Store
from US$3.11
|
5,979
in stock
|
Buy Now | |
element14
from US$1.50
|
2,961
in stock
|
Buy Now | |
Farnell
from US$1.58
|
2,961
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
375
in stock
|
Buy Now | |
RS Americas
from US$1.97
|
219
in stock
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.175mm |
Knob Material | Phenolic |
Knob / Dial Style | Ribbed with Indicator Line |
Knob Diameter | 11.1mm |
Product Range | PK Series |
SVHC | No SVHC (15-Jan-2018) |
PKG40B1/8=KNOB PLASTIC 1/8 LEX Primary Product Material: Molded Phenolic Resin Knob Design: Ribbed Shaft Size: 3.17 mm Shaft Size: .125 in Product Diameter: 11.1 mm Molded Phenolic Resin Ribbed 3.17 mm .125" | Switch Knob | Part Number: PKG40B1/8 | Internal Number: 5-1437624-9 | TE Connectivity | TE Store |
RIBBED KNOB, PHENOLIC, 11.1MM | element14 |
Ribbed Knob With Line Indicator, 3.175Mm | Newark Electronics |
Knob, Phenolic, Round, 0.437" (11.1mm) Dia, Black, 0.125" (3.2mm) Shaft | TE Connectivity PKG40B1/8 | RS Americas |
ER - Knob | RS |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a PKG40B1/8?
Additional datasheets, footprints and schematics for PKG40B1/8 are listed on our Part Details page. You can also find images and similar parts to PKG40B1/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKG40B1/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKG40B1/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKG40B1/8 fall under?
The PKG40B1/8 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKG40B1/8 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKG40B1/8 you can contact the distributor directly for product support, shipping queries etc.
Is the PKG40B1/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKG40B1/8 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for PKG40B1/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKG40B1/8 often in real-time on the comparison pages.
What if I can't find stock of PKG40B1/8?
You can fill out our help required form which you can use to request a quote for PKG40B1/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.