Status: | Unknown |
---|---|
Series: | 1P Series |
RoHS: | Unknown |
Product Range | 1P Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | PSU (Polysulphone) Body |
Connector Body Plating | - |
Contact Material | Bronze |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP50 |
No. of Mating Cycles | 1000 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -50°C |
Voltage Rating V DC | 500V |
Voltage Rating VAC | 350V |
Wire Size AWG Max | 26AWG |
Working Voltage | 350V |
SOCKET, PANEL MOUNT, BLACK, 5WAY | element14 |
Where can I find additional details, specifications and documents for a PKG.M0.5GL.LN?
Additional datasheets, footprints and schematics for PKG.M0.5GL.LN are listed on our Part Details page. You can also find images and similar parts to PKG.M0.5GL.LN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKG.M0.5GL.LN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKG.M0.5GL.LN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKG.M0.5GL.LN fall under?
The PKG.M0.5GL.LN is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PKG.M0.5GL.LN when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKG.M0.5GL.LN you can contact the distributor directly for product support, shipping queries etc.
Is the PKG.M0.5GL.LN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKG.M0.5GL.LN have stock available?
Authorised distributors including element14, Distrelec and Farnell have stock available or on a lead time for PKG.M0.5GL.LN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKG.M0.5GL.LN often in real-time on the comparison pages.
What if I can't find stock of PKG.M0.5GL.LN?
You can fill out our help required form which you can use to request a quote for PKG.M0.5GL.LN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.