Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.27
|
158
in stock
|
Buy Now | |
TE Store
from US$6.98
|
1,045
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
85
in stock
|
Buy Now | |
element14
from US$2.63
|
85
in stock
|
Buy Now | |
Farnell
from US$2.42
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$2.93
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$4.63
|
16
in stock
|
Buy Now | |
RS Americas
from US$2.87
|
12
in stock
|
Buy Now | |
Avnet America
from US$3.68
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Fluted with Indicator Line |
Knob Diameter | 15.9mm |
Product Range | - |
Body Material | Phenolic Plastic |
PKE60B1/4=KNOB PLASTIC BLK FLU Primary Product Material: Molded Phenolic Resin Knob Design: Fluted Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 15.9 mm Molded Phenolic Resin Fluted 6.35 mm .25" | Switch Knob | Part Number: PKE60B1/4 | Internal Number: 4-1437624-3 | TE Connectivity | TE Store |
Knob,Phenolic,0.626in.,0.25in. | RS |
Fluted Knob With Line Indicator, 6.35Mm | Newark Electronics |
FLUTED KNOB WITH LINE INDICATOR, 6.35MM | element14 |
Knobs&Dials .626 LINE IND/SIDE STR FLUTED KNOB | Rapid Electronics |
Knob, Phenolic, 0.626" (15.9mm) Dia, Round, 0.25" (6.35mm) Shaft, Black | TE Connectivity PKE60B1/4 | RS Americas |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a PKE60B1/4?
Additional datasheets, footprints and schematics for PKE60B1/4 are listed on our Part Details page. You can also find images and similar parts to PKE60B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKE60B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKE60B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKE60B1/4 fall under?
The PKE60B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKE60B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKE60B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the PKE60B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKE60B1/4 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PKE60B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKE60B1/4 often in real-time on the comparison pages.
What if I can't find stock of PKE60B1/4?
You can fill out our help required form which you can use to request a quote for PKE60B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.