Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.64
|
110
in stock
|
Buy Now | |
RS Americas
from US$3.71
|
215
in stock
|
Buy Now | |
TE Store
from US$6.59
|
154
in stock
|
Buy Now | |
Newark Electronics
from US$3.47
|
110
in stock
|
Buy Now | |
element14
from US$3.03
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$6.03
|
9
in stock
|
Buy Now | |
Avnet America
from US$4.80
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Straight Knurled Skirted with Indicator Arrow |
Knob Diameter | 25.9mm |
Product Range | - |
Knob, Phenolic, 1.02 in., 0.25 in. | TE Connectivity PKD70B1/4 | RS Americas |
PKD70B1/4=KNOB PLASTIC W/SKIRT Primary Product Material: Molded Phenolic Resin Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 25.9 mm Molded Phenolic Resin Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: PKD70B1/4 | Internal Number: 3-1437624-1 | TE Connectivity | TE Store |
Str Knurled Skirt Knob W/ Arrow, 6.35Mm | Newark Electronics |
STR KNURLED SKIRT KNOB W/ ARROW, 6.35MM | element14 |
SWIT ACCESS ROTARY SWIT CAP | Avnet America |
Where can I find additional details, specifications and documents for a PKD70B1/4?
Additional datasheets, footprints and schematics for PKD70B1/4 are listed on our Part Details page. You can also find images and similar parts to PKD70B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKD70B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKD70B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKD70B1/4 fall under?
The PKD70B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKD70B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKD70B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the PKD70B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKD70B1/4 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for PKD70B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKD70B1/4 often in real-time on the comparison pages.
What if I can't find stock of PKD70B1/4?
You can fill out our help required form which you can use to request a quote for PKD70B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.