Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.175mm |
Knob Material | Phenolic |
Knob / Dial Style | Straight Knurled Skirted with Numbers 0-10 |
Knob Diameter | 20.3mm |
Product Range | - |
Straight Knurled Skirt Knob, 3.175Mm | Newark Electronics |
STRAIGHT KNURLED SKIRT KNOB, 3.175MM | element14 |
Special Order: PKD60B101/8=KNOB PLASTIC W/SKI Primary Product Material: Molded Phenolic Resin Knob Design: Straight Knurl Shaft Size: 3.17 mm Shaft Size: .125 in Product Diameter: 20.3 mm Molded Phenolic Resin Straight Knurl 3.17 mm .125" | Switch Knob | Part Number: PKD60B101/8 | Internal Number: 3-1437624-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a PKD60B101/8?
Additional datasheets, footprints and schematics for PKD60B101/8 are listed on our Part Details page. You can also find images and similar parts to PKD60B101/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKD60B101/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKD60B101/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKD60B101/8 fall under?
The PKD60B101/8 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKD60B101/8 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKD60B101/8 you can contact the distributor directly for product support, shipping queries etc.
Is the PKD60B101/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKD60B101/8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TE Store have stock available or on a lead time for PKD60B101/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKD60B101/8 often in real-time on the comparison pages.
What if I can't find stock of PKD60B101/8?
You can fill out our help required form which you can use to request a quote for PKD60B101/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.