Prices starting from US$3.83
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Fluted Skirted with Indicator Line |
Knob Diameter | 38.1mm |
Product Range | - |
Fluted Knob With Line Indicator, 6.35Mm | Newark Electronics |
PKB90B1/4=KNOB PLASTIC W/SKIRT Primary Product Material: Phenolic Knob Design: Fluted Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 38.1 mm Phenolic Fluted 6.35 mm .25" | Switch Knob | Part Number: PKB90B1/4 | Internal Number: 2-1437624-4 | TE Connectivity | TE Store |
Knobs&Dials MLD PHEN W/ LINE IND | Rapid Electronics |
Knob, Phenolic, 1.5 in., 0.25 in. | TE Connectivity PKB90B1/4 | RS Americas |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a PKB90B1/4?
Additional datasheets, footprints and schematics for PKB90B1/4 are listed on our Part Details page. You can also find images and similar parts to PKB90B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKB90B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKB90B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKB90B1/4 fall under?
The PKB90B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKB90B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKB90B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the PKB90B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKB90B1/4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for PKB90B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKB90B1/4 often in real-time on the comparison pages.
What if I can't find stock of PKB90B1/4?
You can fill out our help required form which you can use to request a quote for PKB90B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.