Prices starting from US$2.03
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.22 |
372
|
Buy Now | |
Rapid Electronics | US$2.18 |
2,018
|
Buy Now | |
TE Store | US$4.75 |
1,911
|
Buy Now | |
Newark Electronics | US$2.65 |
1,397
|
Buy Now | |
element14 | US$2.70 |
1,397
|
Buy Now | |
Farnell | US$2.88 |
1,397
|
Buy Now | |
Chip One Stop | US$2.06 |
574
|
Buy Now | |
RS Americas | US$3.03 |
487
|
Buy Now | |
Avnet America | US$2.03 |
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Ribbed with Indicator Line |
Knob Diameter | 24.9mm |
Product Range | - |
Body Material | Phenolic Plastic |
Knobs&Dials .98 LINE IND/SKIRT STR RIB KNOB | Rapid Electronics |
PKA70B1/4=KNOB PLASTIC 1/4 IN Primary Product Material: Phenolic Knob Design: Ribbed Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 24.9 mm Phenolic Ribbed 6.35 mm .25" | Switch Knob | Part Number: PKA70B1/4 | Internal Number: 1-1437624-5 | TE Connectivity | TE Store |
Ribbed Knob With Line Indicator, 6.35Mm | Newark Electronics |
RIBBED KNOB WITH LINE INDICATOR, 6.35MM | element14 |
Knob, Skirted, Phenolic, Dia 0.98" (25mm), Indicator Line, Black, PKA Series | TE Connectivity PKA70B1/4 | RS Americas |
Knob,0.98in. | RS |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a PKA70B1/4?
Additional datasheets, footprints and schematics for PKA70B1/4 are listed on our Part Details page. You can also find images and similar parts to PKA70B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKA70B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKA70B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKA70B1/4 fall under?
The PKA70B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKA70B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKA70B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the PKA70B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKA70B1/4 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for PKA70B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKA70B1/4 often in real-time on the comparison pages.
What if I can't find stock of PKA70B1/4?
You can fill out our help required form which you can use to request a quote for PKA70B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.