Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.175mm |
Knob Material | Phenolic |
Knob / Dial Style | Ribbed with Indicator Line |
Knob Diameter | 20.2mm |
Product Range | - |
Body Material | Phenolic Plastic |
PKA50B1/8=KNOB PLASTIC 1/8 SHA Primary Product Material: Phenolic Knob Design: Ribbed Shaft Size: 3.17 mm Shaft Size: .125 in Product Diameter: 20.2 mm Phenolic Ribbed 3.17 mm .125" | Switch Knob | Part Number: PKA50B1/8 | Internal Number: 1-1437624-1 | TE Connectivity | TE Store |
Knob, Phenolic, 0.795 in., 0.125 in. | TE Connectivity PKA50B1/8 | RS Americas |
Ribbed Knob With Line Indicator, 3.175Mm | Newark Electronics |
RIBBED KNOB WITH LINE INDICATOR, 3.175MM | element14 |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a PKA50B1/8?
Additional datasheets, footprints and schematics for PKA50B1/8 are listed on our Part Details page. You can also find images and similar parts to PKA50B1/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKA50B1/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKA50B1/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKA50B1/8 fall under?
The PKA50B1/8 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKA50B1/8 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKA50B1/8 you can contact the distributor directly for product support, shipping queries etc.
Is the PKA50B1/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKA50B1/8 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PKA50B1/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKA50B1/8 often in real-time on the comparison pages.
What if I can't find stock of PKA50B1/8?
You can fill out our help required form which you can use to request a quote for PKA50B1/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.