Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Jack |
---|---|
Current Rating (A) | 5 |
Dimensions LxWxH (in) | 0.6 x 0.35 x 0.43 |
Dimensions LxWxH (mm) | 15.2 x 9 x 11 |
Height (mm) | 11 |
Inner Diameter (mm) | 2 |
Insertion Depth/Length (mm) | 9.8 |
Internal Switch(es) | 1 |
Length (mm) | 15.2 |
Locking Style | Twist Lock |
Mounting Style | Through Hole |
Number of Conductors | 2 |
Orientation | Horizontal |
Outer Diameter (mm) | 5.7 |
Shielding | No |
Voltage Rating (Vdc) | 24 |
Width (mm) | 9 |
Where can I find additional details, specifications and documents for a PJ-058AH?
Additional datasheets, footprints and schematics for PJ-058AH are listed on our Part Details page. You can also find images and similar parts to PJ-058AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PJ-058AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PJ-058AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PJ-058AH fall under?
The PJ-058AH is listed under interconnect > connectors > dc-power-connectors > jacks > pj-058ah.
Can I view similar or alternative parts?
You can view similar parts to PJ-058AH when available in the pj-058ah range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PJ-058AH you can contact the distributor directly for product support, shipping queries etc.
Is the PJ-058AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PJ-058AH have stock available?
Authorised distributors including RS, CUI Devices and Future Electronics have stock available or on a lead time for PJ-058AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PJ-058AH often in real-time on the comparison pages.
What if I can't find stock of PJ-058AH?
You can fill out our help required form which you can use to request a quote for PJ-058AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.