Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.42
|
500
in stock
|
Buy Now |
Connector Type | Jack |
---|---|
Current Rating (A) | 2.5 |
Dimensions LxWxH (in) | 0.45 x 0.2 x 0.28 |
Dimensions LxWxH (mm) | 11.4 x 5 x 7.2 |
Height (mm) | 7.2 |
Inner Diameter (mm) | 1.3 |
Insertion Depth/Length (mm) | 6.5 |
Internal Switch(es) | 1 |
Length (mm) | 11.4 |
Mounting Style | Through Hole |
Number of Conductors | 2 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 24 |
Width (mm) | 5 |
Where can I find additional details, specifications and documents for a PJ-030D?
Additional datasheets, footprints and schematics for PJ-030D are listed on our Part Details page. You can also find images and similar parts to PJ-030D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PJ-030D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PJ-030D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PJ-030D fall under?
The PJ-030D is listed under interconnect > connectors > dc-power-connectors > jacks > pj-030d.
Can I view similar or alternative parts?
You can view similar parts to PJ-030D when available in the pj-030d range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PJ-030D you can contact the distributor directly for product support, shipping queries etc.
Is the PJ-030D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PJ-030D have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for PJ-030D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PJ-030D often in real-time on the comparison pages.
What if I can't find stock of PJ-030D?
You can fill out our help required form which you can use to request a quote for PJ-030D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.