Status: | Unknown |
---|---|
Series: | PICOD Series |
RoHS: | Unknown |
Product Range | PICOD Series |
---|---|
Switch Mounting | Panel Mount |
Switch Terminals | Card Edge Tabs |
Output Code | BCD Complement |
Readout | 0 to 9 |
Overall Height | 15mm |
Panel Cutout Height | 14.2mm |
Switch Thumb-Pushwheel Thumbwheel BCD Complement 20VDC Card Edge Tab Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a PICOD137AK2?
Additional datasheets, footprints and schematics for PICOD137AK2 are listed on our Part Details page. You can also find images and similar parts to PICOD137AK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOD137AK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOD137AK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOD137AK2 fall under?
The PICOD137AK2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PICOD137AK2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOD137AK2 you can contact the distributor directly for product support, shipping queries etc.
Is the PICOD137AK2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOD137AK2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for PICOD137AK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOD137AK2 often in real-time on the comparison pages.
What if I can't find stock of PICOD137AK2?
You can fill out our help required form which you can use to request a quote for PICOD137AK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.