Status: | Active |
---|---|
Series: | PIC32MX795F512L |
RoHS: | Compliant |
The PIC32MX5/6/7 series with integrated 10/100 Mbit Ethernet MAC and industry-leading connectivity and peripheral options enables you to build embedded connectivity-based applications. These MCUs are fully supported by the MPLAB® Harmony integrated software framework, which features software solutions to accelerate your application development.
Key Features
Prices starting from US$9.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.70
|
661
in stock
|
Buy Now | |
Microchip Technology
from US$9.33
|
18,001
in stock
|
Buy Now | |
Future Electronics
from US$11.88
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$10.66
|
2,400
in stock
|
Buy Now | |
element14
from US$11.14
|
661
in stock
|
Buy Now | |
RS Americas
from US$13.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
80MHz/105DMIPS, 32-bit MIPS M4K® Core |
USB 2.0 On-The-Go Peripheral with integrated PHY |
10/100 Ethernet MAC with MII/RMII Interfaces |
2 x CAN2.0b modules with 1024 buffers |
8 Dedicated DMA Channels for USB OTG, Ethernet, and CAN |
5 Stage pipeline, Harvard architecture |
MIPS16e mode for up to 40% smaller code size |
Single cycle multiply and hardware divide unit |
32 x 32-bit Core Registers |
32 x 32-bit Shadow Registers |
Fast context switch and interrupt response |
512K Flash (plus 12K boot Flash) |
128K RAM (can execute from RAM) |
8 Channel General Hardware DMA Controller |
Flash prefetch module with 256 Byte cache |
Lock instructions or data in cache for fast access |
Programmable vector interrupt controller |
Fast and Accurate 16 channel 10-bit ADC, |
Max 1 Mega sample per second at +/- 1LSB, conversion available during SLEEP & IDLE |
RUN, IDLE, and SLEEP modes |
Multiple switchable clock modes for each power mode, enables optimum power settings |
iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires) |
8 hardware breakpoints (6 Instruction and 2 Data) |
2 wire programming and debugging interface |
JTAG interface supporting Programming, Debugging and Boundary scan |
Fail-Safe Clock Monitor - allows safe shutdown if clock fails |
2 Internal oscillators (8MHz & 31KHz) |
Hardware RTCC (Real-Time Clock and Calendar with Alarms) |
Watchdog Timer with separate RC oscillator |
Pin compatible with 16-bit PIC® MCUs |
Serial Communication Modules allow flexible UART/SPI/I2Câ„¢ configuration |
Part Family | PIC32MX7xx |
---|---|
CPU Type | 32-bit MIPS MCU |
MaxSpeed (MHz) | 80 |
Program Memory Size (KB) | 512 |
SRAM (KB) | 128 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 105 |
Operation Voltage Min.(V) | 2.3 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 8 |
SPI | 4 -SPI |
I2C | 5 |
UART | 6 |
I2S | 0 |
Ethernet | 10/100 Base-TX Mac |
USB Interface | FS Device/Host/OTG |
Number of USB Modules | 1 |
Type of CAN module | CAN |
Number of CAN Modules | 2 |
Crypto Engine | No |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 1000 |
ADC Channels | 16 |
Max DAC Resolution (bits) | 0 |
DAC outputs | 0 |
Number of Comparators | 2 |
Motor Control PWM Channels | 0 |
Quadrature Encoder Interface (QEI) | 0 |
Internal Oscillator | 8 MHz, 32 kHz |
Hardware RTCC | No |
Max I/O Pins | 85 |
Pin Count | 100 |
Low Power | No |
Pins | Packaging | 100 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1200) |
Data Sheets |
---|
PIC32MX5xx/6xx/7xx Family Data Sheet |
Board Design Files |
---|
PIC32MX5x5/6x5/7x5 100-pin IBIS Model |
PIC32MX5x5/6x5/7x5 121-pin IBIS Model |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
Programming Specifications |
---|
PIC32 Flash Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.391 |
Shipping Weight (kg) | 1.333333 |
Lead Count | 100 |
Package Type | TQFP |
Package Width or Size | 12x12x1mm |
Soldering Composition | Matte Tin |
32 Bit MCU, 512KB Flash, 128KB RAM, 80 MHz, 100 Pin, USB, ENET, 2 CAN | Microchip Technology |
PIC32MX Series 512 kB Flash 128 kB RAM 85 I/O 32-Bit Microcontroller - TQFP-100 | Future Electronics |
Tqfp 512Kb Flash, 128Kb Ram, 80 Mhz, Usb, Enet, 2Xcan, 8 Dma Rohs Compliant: Yes |Microchip PIC32MX795F512LT-80I/PT | Newark Electronics |
MCU, 32BIT, PIC32, 80MHZ, TQFP-100 | element14 |
512KB Flash, 128KB RAM, 80 MHz, USB, ENET, 2xCAN, 8 DMA100 TQFP 12x12x1mm T/R | Microchip Technology Inc. PIC32MX795F512LT-80I/PT | RS Americas |
MCU 32-bit PIC32 PIC RISC 512KB Flash 2.5V/3.3V 100-Pin TQFP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PIC32MX795F512LT-80I/PT?
Additional datasheets, footprints and schematics for PIC32MX795F512LT-80I/PT are listed on our Part Details page. You can also find images and similar parts to PIC32MX795F512LT-80I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC32MX795F512LT-80I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC32MX795F512LT-80I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC32MX795F512LT-80I/PT fall under?
The PIC32MX795F512LT-80I/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC32MX795F512LT-80I/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC32MX795F512LT-80I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC32MX795F512LT-80I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC32MX795F512LT-80I/PT have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for PIC32MX795F512LT-80I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC32MX795F512LT-80I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC32MX795F512LT-80I/PT?
You can fill out our help required form which you can use to request a quote for PIC32MX795F512LT-80I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.