Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Adjustable Internal Oscillator (1-32MHz) |
2 x 10-bit PWMs |
5 x Capture, Compare, PWM (CCP) |
Complementary Waveform Generator (CWG) |
Numerically Controlled Oscillator (NCO) |
4 x Configurable Logic Controller (CLC) |
10-bit ADC with Computation (ADC2) |
5-bit Digital to Analog Converter (DAC) |
Data Signal Modulator (DSM) |
Zero Cross Detect (ZCD) |
Cyclical Redundancy Check (CRC/SCAN) |
Windowed Watchdog Timer (WWDT) |
Peripheral Pin Select (PPS) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
PIC16LF18854 (1.8V – 3.6V) |
PIC16F18854 (2.3V – 5.5V) |
Family | Baseline 8-bit |
---|---|
Part Family | PIC16F183xx |
Part Prefix | PIC16F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 32 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 8 |
ADC with Enhanced Features | Yes |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 7 |
Program Memory Size (KWords) | 4 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 512 |
Data EEPROM (bytes) | 256 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 25 |
Pin Count | 28 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | Programmable LVD |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 32 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 2 |
Comparator max speed (ns) | 220 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
Max DAC Resolution (bits) | 5 |
SR Latch | Yes |
Temp Sensor | Yes |
Zero Cross Detect | True |
ADC With Computation | True |
Hardware Touch Peripheral | ADC2 with HCVD |
Hardware Cap Voltage Divider (CVD) | True |
Standard UART | 1 |
SPIâ„¢ | 2 |
I2C | 2 |
Max 8 Bit Digital Timers | 3 |
Max 16 Bit Digital Timers | 4 |
Watch Dog Timers (WDT) | Yes |
Windowed Watch Dog Timer (WWDT) | Yes |
Timers | 7 |
Stand alone PWM | 2 |
Capture/Compare/PWM (CCP) | 5 |
Complementary Waveform Generator (CWG) / Complementary Output Generator (COG) | 3 |
Max # PWM outputs (including complementary outputs) | 19 |
Number of PWM Time Bases | 3 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 5 |
Data Signal Modulator (DSM) | 1 |
Numerically Controlled Oscillator (NCO) | 1 |
Signal Measurement Timer | 2 |
Hardware Limit Timer | 3 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Class B Hardware | True |
CRC | Yes |
Configurable Logic Cell Modules (CLC /CCL) | 4 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
JTAG | None |
Debug Interface | In-Circuit Debug (ICD) |
Keydifferences | Flexible Low-Power Options |
Temperature Range | -40C to +85C |
Mcu, 8Bit, 32Mhz, Uqfn-Ep-28 | Newark Electronics |
MCU, 8BIT, 32MHZ, UQFN-EP-28 | Farnell |
7KB FLASH 512B RAM 256B EE 10B ADC2 DAC COMP PWM CWG SMT HLT WWDT SCAN/CRC ZCD PPS EUSART 2XSPI/I2C IDLE/DOZE/PMD | Avnet America |
Where can I find additional details, specifications and documents for a PIC16LF18854T-I/MV?
Additional datasheets, footprints and schematics for PIC16LF18854T-I/MV are listed on our Part Details page. You can also find images and similar parts to PIC16LF18854T-I/MV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF18854T-I/MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF18854T-I/MV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF18854T-I/MV fall under?
The PIC16LF18854T-I/MV is listed under PIC16F18854.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF18854T-I/MV when available in the PIC16F18854 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF18854T-I/MV you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF18854T-I/MV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16LF18854T-I/MV have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for PIC16LF18854T-I/MV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF18854T-I/MV often in real-time on the comparison pages.
What if I can't find stock of PIC16LF18854T-I/MV?
You can fill out our help required form which you can use to request a quote for PIC16LF18854T-I/MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.