Status: | Active |
---|---|
Series: | PIC16F1527 |
RoHS: | Compliant |
Prices starting from US$2.00
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
128 B of Non-volatile Data Storage |
Internal 16MHz oscillator |
2x (MI2C, SPI, EUSART w/auto baud) |
Ten CCP (Capture Compare PWM) Module |
30 Channel 10-bit ADC with Voltage Reference |
25mA Source/Sink current I/O |
Six 8-bit Timers (TMR0/2/4/6/8/10) |
Three 16-bit Timer (TMR1/3/5) |
Extended Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Programmable Ultra Low-Power Brown-Out Reset (ULPBOR) |
In Circuit Serial Programming (ICSP) |
In-Circuit Debug |
Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) |
eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 28 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 10 |
Max 8 Bit Digital Timers | 6 |
Number of ADCs | 1 |
ADC Channels | 30 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 64 |
Low Power | Yes |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +125C |
Packing Media | Tray (160) |
Brochures |
---|
PIC16F151X/152X Microcontroller Product Overview |
MPLAB® X IDE Product Overview |
Bootloader Sell Sheet |
Programming Specifications |
---|
PIC16(L)F151X/152X Memory Programming Specification |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 2.4875 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
64-pin, 28KB Flash, 1536B RAM, 10-bit ADC, 10xCCP, 2xSPI, 2xMI2C, 2xEUSART | Microchip Technology |
64-Pin, 28Kb Flash, 1536B Ram, 10-Bit Adc, 10Xccp, 2Xspi, 2Xmi2C, 2Xeusart, 2.3V-5.5V 64 Tqfp 10X10X1Mm Tray Rohs Compliant: Yes |Microchip PIC16F1527-E/PT | Newark Electronics |
MCU 8-bit PIC16 PIC RISC 28KB Flash 3.3V/5V 64-Pin TQFP Tray | Avnet America |
64-pin,28KBFlash,1536BRAM,10-bitADC,10xCCP,2xSPI,2xMI2C,2xEUSART,2.3V-5.5V | Microchip Technology Inc. PIC16F1527-E/PT | RS Americas |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a PIC16F1527-E/PT?
Additional datasheets, footprints and schematics for PIC16F1527-E/PT are listed on our Part Details page. You can also find images and similar parts to PIC16F1527-E/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1527-E/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1527-E/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1527-E/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1527-E/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1527-E/PT have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PIC16F1527-E/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1527-E/PT often in real-time on the comparison pages.
What if I can't find stock of PIC16F1527-E/PT?
You can fill out our help required form which you can use to request a quote for PIC16F1527-E/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.