Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | - |
---|---|
Frequency Max | - |
RF / IF Modulation | - |
Sensitivity dBm | - |
Data Rate | 5Gbps |
Receiving Current | - |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 2V |
RF Receiver Applications | - |
RF IC Case Style | - |
No. of Pins | 42Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.5V to 2V |
Termination Type | Surface Mount Device |
Mux/Dmux Switch, Tqfn-42 | Newark Electronics |
SWITCH, PCIE, 4-CH, 2:1 (DE)MUX, 42TQFN | element14 |
SWITCH, PCIE, 4-CH, 2: 1 (DE)MUX, 42TQFN | Farnell |
Where can I find additional details, specifications and documents for a PI2PCIE2412ZHE?
Additional datasheets, footprints and schematics for PI2PCIE2412ZHE are listed on our Part Details page. You can also find images and similar parts to PI2PCIE2412ZHE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PI2PCIE2412ZHE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PI2PCIE2412ZHE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PI2PCIE2412ZHE fall under?
The PI2PCIE2412ZHE is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to PI2PCIE2412ZHE when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PI2PCIE2412ZHE you can contact the distributor directly for product support, shipping queries etc.
Is the PI2PCIE2412ZHE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PI2PCIE2412ZHE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PI2PCIE2412ZHE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PI2PCIE2412ZHE often in real-time on the comparison pages.
What if I can't find stock of PI2PCIE2412ZHE?
You can fill out our help required form which you can use to request a quote for PI2PCIE2412ZHE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.