Status: | Unknown |
---|---|
Series: | PHE850 Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Suppression Class | Y2 |
Product Range | PHE850 Series |
Voltage Rating X | - |
Voltage Rating Y | 300V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 15mm |
Voltage Rating VAC | 300V |
Cap, 0.047Μf, 20%, Pp, Radial | Newark Electronics |
CAP, 0.047µF, 20%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a PHE850EH5470MB17R17?
Additional datasheets, footprints and schematics for PHE850EH5470MB17R17 are listed on our Part Details page. You can also find images and similar parts to PHE850EH5470MB17R17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE850EH5470MB17R17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE850EH5470MB17R17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE850EH5470MB17R17 fall under?
The PHE850EH5470MB17R17 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PHE850EH5470MB17R17 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE850EH5470MB17R17 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE850EH5470MB17R17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE850EH5470MB17R17 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PHE850EH5470MB17R17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE850EH5470MB17R17 often in real-time on the comparison pages.
What if I can't find stock of PHE850EH5470MB17R17?
You can fill out our help required form which you can use to request a quote for PHE850EH5470MB17R17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.