Status: | Unknown |
---|---|
Series: | PHE850 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
415
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
40,939
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
464
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now |
Capacitance | 33000pF |
---|---|
Suppression Class | Y2 |
Product Range | PHE850 Series |
Voltage Rating X | - |
Voltage Rating Y | 300V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 15mm |
Voltage Rating VAC | 300V |
Capacitor: polypropylene | Transfer Multisort Elektronik |
PHE850 Y2 capacitor,33nF 300Vac | RS |
Safety Capacitor, 0.033 uF, 300 VAC, � 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Cap 0.033Uf 1250Vdc/300Vac Plyp 20% 18 X 8 X 15Mm Rdl 15Mm Rohs Compliant: Yes |Kemet PHE850EB5330MB12R17 | Newark Electronics |
PHE850 33nF Polypropylene Film Capacitor 1250 V dc, 300 V ac +/-20% | KEMET PHE850EB5330MB12R17 | RS Americas |
Where can I find additional details, specifications and documents for a PHE850EB5330MB12R17?
Additional datasheets, footprints and schematics for PHE850EB5330MB12R17 are listed on our Part Details page. You can also find images and similar parts to PHE850EB5330MB12R17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE850EB5330MB12R17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE850EB5330MB12R17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE850EB5330MB12R17 fall under?
The PHE850EB5330MB12R17 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PHE850EB5330MB12R17 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE850EB5330MB12R17 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE850EB5330MB12R17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE850EB5330MB12R17 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Transfer Multisort Elektronik, RS and Avnet Abacus have stock available or on a lead time for PHE850EB5330MB12R17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE850EB5330MB12R17 often in real-time on the comparison pages.
What if I can't find stock of PHE850EB5330MB12R17?
You can fill out our help required form which you can use to request a quote for PHE850EB5330MB12R17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.