Status: | Unknown |
---|---|
Series: | PHE845 Series |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
423
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
536
in stock
|
Buy Now | |
element14
from US$1.49
|
536
in stock
|
Buy Now | |
Farnell
from US$1.24
|
536
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
25
in stock
|
Buy Now | |
RS Americas
from US$2.53
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Suppression Class | X1 |
Product Range | PHE845 Series |
Voltage Rating X | 760V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 22.5mm |
Voltage Rating VAC | 760V |
Cap, Sup, X1, Pp, 0.22Uf, 760Vac, Rad | Newark Electronics |
CAP, 0.22µF, 20%, PP, RADIAL | element14 |
Capacitor PHE845 PP 220nF Vdc 760Vac | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
PHE845 220nF Polypropylene Film Cap 1500VDC,600(UL/CSA)V ac,760(ENEC)V ac +/-20% | KEMET PHE845VY6220MR30L2 | RS Americas |
Safety Capacitor, 0.22 uF, 760 VAC, � 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PHE845VY6220MR30L2?
Additional datasheets, footprints and schematics for PHE845VY6220MR30L2 are listed on our Part Details page. You can also find images and similar parts to PHE845VY6220MR30L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE845VY6220MR30L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE845VY6220MR30L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE845VY6220MR30L2 fall under?
The PHE845VY6220MR30L2 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PHE845VY6220MR30L2 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE845VY6220MR30L2 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE845VY6220MR30L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE845VY6220MR30L2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for PHE845VY6220MR30L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE845VY6220MR30L2 often in real-time on the comparison pages.
What if I can't find stock of PHE845VY6220MR30L2?
You can fill out our help required form which you can use to request a quote for PHE845VY6220MR30L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.